Manufacturer: TDK Corporation
Win Source Part Number: 1077740-MLF2012C820K
Packaging: Reel - TR
Type: Multilayer
Current Rating: 2mA
Inductance: 82μH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 25 @ 1MHz
Frequency - Self Resonant: 8MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
82µH Shielded Multilayer Inductor 2mA 3Ohm Max 0805 (2012 Metric)
FIXED IND 82UH 2MA 3 OHM SMD
82µH Shielded Multilayer Inductor 2mA 3Ohm Max 0805 (2012 Metric)
FIXED IND 82UH 2MA 3 OHM SMD Product overview: MLF2012C820KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 2MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 2MA, 3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012C820KT000 can be used for catalog matching and distributor lookup.
MULTILAYER INDUCTOR, 82UH, 0.002A, 0805 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1077740-MLF2012C820KT000 | 445-MLF2012C820KT000TR-ND | 71-MLF2012C820KT000 | 50AJ4236 |
| Product Name | Fixed Inductors - MLF2012C820KT000 | Fixed Inductors | SMD 82UH 2MA 3 OHM Inductor and Choke | Multilayer Inductor, 82Uh, 0.002A, 0805 Rohs Compliant Tdk |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | |
| Technology | Standard; Multilayer | Multilayer | Multilayer | Multilayer |
| Core Material | Ferrite | Ferrite | Ferrite | |
| Application | RF Choke |