TDK U.S.A. Corporation Fixed Inductors MLG0402Q0N8BT000

Description
0.8nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.8nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0402Q0N8BT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402Q0N8BT000-ND
Fixed Inductors MLG0402Q0N8BT000-ND
0.8nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric)

0.8nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
320MA 400MOHM Inductor and Choke - 71-MLG0402Q0N8BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
320MA 400MOHM Inductor and Choke
71-MLG0402Q0N8BT000
320MA 400MOHM Inductor and Choke 71-MLG0402Q0N8BT000
FIXED IND 0.8NH 320MA 400MOHM SM Product overview: MLG0402Q0N8BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 320MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0402Q0N8BT000 can be used for catalog matching and distributor lookup.

FIXED IND 0.8NH 320MA 400MOHM SM Product overview: MLG0402Q0N8BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 320MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0402Q0N8BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1330830-MLG0402Q0N8BT000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1330830-MLG0402Q0N8BT000
Inductors, Coils, Chokes - Fixed Inductors 1330830-MLG0402Q0N8BT000
Manufacturer: TDK Corporation Win Source Part Number: 1330830-MLG0402Q0N8B T000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Inductance: 0.8 nH Height - Seated (Max): 0.009" (0.22mm) Standard Package: 20,000 Mounting: Surface Mount Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 10GHz DC Resistance (DCR): 400mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 01005 (0402 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 320 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330830-MLG0402Q0N8BT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Inductance: 0.8 nH
Height - Seated (Max): 0.009" (0.22mm)
Standard Package: 20,000
Mounting: Surface Mount
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 10GHz
DC Resistance (DCR): 400mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 320 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MLG0402Q0N8BT000-ND 71-MLG0402Q0N8BT000 1330830-MLG0402Q0N8BT000
Product Name Fixed Inductors 320MA 400MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers