470nH Shielded Multilayer Inductor 200mA 500mOhm Max 0805 (2012 Metric)
470nH Shielded Multilayer Inductor 200mA 500mOhm Max 0805 (2012 Metric)
470nH Shielded Multilayer Inductor 200mA 500mOhm Max 0805 (2012 Metric)
FIXED IND 470NH 200MA 500MOHM SM
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-17007-6-ND | MLF2012DR47KTD25 |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer; Multilayer |
| Core Material | Ferrite | Ferrite; Ferrite |
| Configuration | Fixed |