TDK U.S.A. Corporation Fixed Inductors MLF2012DR47MT

Description
470nH Shielded Multilayer Inductor 200mA 500mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 200mA 500mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF2012DR47MT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF2012DR47MT-ND
Fixed Inductors MLF2012DR47MT-ND
470nH Shielded Multilayer Inductor 200mA 500mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 200mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF2012DR47MT
808193-MLF2012DR47MT
Fixed Inductors - MLF2012DR47MT 808193-MLF2012DR47MT
Manufacturer: TDK Corporation Win Source Part Number: 808193-MLF2012DR47MT Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 470nH Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 160MHz DC Resistance (DCR): 500mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Height - Seated (Maximum): 0.057" (1.45mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 Q at Freq: 25 at 25MHz Current Rating (Amps): 200mA Inductance Frequency - Test: 25MHz

Manufacturer: TDK Corporation
Win Source Part Number: 808193-MLF2012DR47MT
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 470nH
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 160MHz
DC Resistance (DCR): 500mOhm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Height - Seated (Maximum): 0.057" (1.45mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
Q at Freq: 25 at 25MHz
Current Rating (Amps): 200mA
Inductance Frequency - Test: 25MHz

Buy Now
200MA 500MOHM Inductor and Choke - 71-MLF2012DR47MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 500MOHM Inductor and Choke
71-MLF2012DR47MT
200MA 500MOHM Inductor and Choke 71-MLF2012DR47MT
FIXED IND 470NH 200MA 500MOHM SM Product overview: MLF2012DR47MT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR47MT can be used for catalog matching and distributor lookup.

FIXED IND 470NH 200MA 500MOHM SM Product overview: MLF2012DR47MT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR47MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MLF2012DR47MT-ND 808193-MLF2012DR47MT 71-MLF2012DR47MT
Product Name Fixed Inductors Fixed Inductors - MLF2012DR47MT 200MA 500MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-403R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0100 ohms
View Details
Adjustable Inductors - 1956-1090-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details