TDK U.S.A. Corporation Fixed Inductors MLG0402P10NHT000

Description
10nH Unshielded Multilayer Inductor 140mA 2.1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Multilayer Inductor 140mA 2.1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0402P10NHT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402P10NHT000-ND
Fixed Inductors MLG0402P10NHT000-ND
10nH Unshielded Multilayer Inductor 140mA 2.1Ohm Max 01005 (0402 Metric)

10nH Unshielded Multilayer Inductor 140mA 2.1Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0402P10NHT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.02uH 250MHz 0.42A Inductor and Choke - 71-0402CS-20NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0200 microH
Inductance Tolerance 5 (+/- %)
View Details
UT/ET Series Common Mode Inductors - ET2424-015 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5200 to 200 microH
View Details
2 suppliers
Common Mode Chokes - 486-DSO1-175-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers