TDK U.S.A. Corporation Fixed Inductors MLG0402Q0N7CT000

Description
0.7nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.7nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9433-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9433-2-ND
Fixed Inductors 445-9433-2-ND
0.7nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric)

0.7nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-9433-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Magnetically Compensated SMD Choke, compact - DKFS - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Inductance Range 500 to 39000 microH
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers