TDK U.S.A. Corporation Fixed Inductors MLF2012DR15JTD25

Description
150nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
150nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16988-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16988-1-ND
Fixed Inductors 445-16988-1-ND
150nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

150nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16988-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16988-2-ND
Fixed Inductors 445-16988-2-ND
150nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

150nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16988-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16988-6-ND
Fixed Inductors 445-16988-6-ND
150nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

150nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16988-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-19N 0402CS-19NXJRW , 0402CS-19NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers
100uH 1.4A Inductor and Choke - 839-DSO1-175-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers