TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF2012A4R7KT000

Description
4.7µH Shielded Multilayer Inductor 30mA 700mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Multilayer Inductor 30mA 700mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1055-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1055-6-ND
Fixed Inductors 445-1055-6-ND
4.7µH Shielded Multilayer Inductor 30mA 700mOhm Max 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 30mA 700mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1055-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1055-1-ND
Fixed Inductors 445-1055-1-ND
4.7µH Shielded Multilayer Inductor 30mA 700mOhm Max 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 30mA 700mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1055-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1055-2-ND
Fixed Inductors 445-1055-2-ND
4.7µH Shielded Multilayer Inductor 30mA 700mOhm Max 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 30mA 700mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 4.7UH 30MA 700MOHM Inductor and Choke - 71-MLF2012A4R7KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 30MA 700MOHM Inductor and Choke
71-MLF2012A4R7KT000
SMD 4.7UH 30MA 700MOHM Inductor and Choke 71-MLF2012A4R7KT000
FIXED IND 4.7UH 30MA 700MOHM SMD Product overview: MLF2012A4R7KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 30MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 30MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A4R7KT000 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 30MA 700MOHM SMD Product overview: MLF2012A4R7KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 30MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 30MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A4R7KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLF2012A4R7KT000
Inductors/Coils/Transformers >> Inductors (SMD) MLF2012A4R7KT000
30mA 4.7uH ±10% 350mΩ 0805 Inductors (SMD) ROHS

30mA 4.7uH ±10% 350mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - MLF2012A4R7KT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012A4R7KT000
Fixed Inductors MLF2012A4R7KT000
FIXED IND 4.7UH 30MA 700MOHM SMD

FIXED IND 4.7UH 30MA 700MOHM SMD

Supplier's Site Datasheet
FIXED IND 4.7UH 30MA 700 MOHM - 769-MLF2012A4R7KT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.7UH 30MA 700 MOHM
769-MLF2012A4R7KT000
FIXED IND 4.7UH 30MA 700 MOHM 769-MLF2012A4R7KT000
FIXED IND 4.7UH 30MA 700 MOHM

FIXED IND 4.7UH 30MA 700 MOHM

Supplier's Site
Inductor, 4.7Uh, 50Mhz, 0805, Shld Rohs Compliant Tdk - 69AH1202 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 50Mhz, 0805, Shld Rohs Compliant Tdk
69AH1202
Inductor, 4.7Uh, 50Mhz, 0805, Shld Rohs Compliant Tdk 69AH1202
INDUCTOR, 4.7UH, 50MHZ, 0805, SHLD ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, 50MHZ, 0805, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1055-6-ND 71-MLF2012A4R7KT000 MLF2012A4R7KT000 MLF2012A4R7KT000 769-MLF2012A4R7KT000 69AH1202
Product Name Fixed Inductors SMD 4.7UH 30MA 700MOHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors FIXED IND 4.7UH 30MA 700 MOHM Inductor, 4.7Uh, 50Mhz, 0805, Shld Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Linear/Saturating Choke - DLFP - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.9 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details