TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF2012DR10KT000

Description
100nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
100nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1035-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1035-6-ND
Fixed Inductors 445-1035-6-ND
100nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

100nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1035-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1035-1-ND
Fixed Inductors 445-1035-1-ND
100nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

100nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1035-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1035-2-ND
Fixed Inductors 445-1035-2-ND
100nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

100nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
300MA 150MOHM Inductor and Choke - 71-MLF2012DR10KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 150MOHM Inductor and Choke
71-MLF2012DR10KT000
300MA 150MOHM Inductor and Choke 71-MLF2012DR10KT000
FIXED IND 100NH 300MA 150MOHM SM Product overview: MLF2012DR10KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR10KT000 can be used for catalog matching and distributor lookup.

FIXED IND 100NH 300MA 150MOHM SM Product overview: MLF2012DR10KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR10KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 0.1Uh, 400Mhz, 0805, Shld Rohs Compliant Tdk - 69AH1209 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.1Uh, 400Mhz, 0805, Shld Rohs Compliant Tdk
69AH1209
Inductor, 0.1Uh, 400Mhz, 0805, Shld Rohs Compliant Tdk 69AH1209
INDUCTOR, 0.1UH, 400MHZ, 0805, SHLD ROHS COMPLIANT: YES

INDUCTOR, 0.1UH, 400MHZ, 0805, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1035-6-ND 71-MLF2012DR10KT000 69AH1209
Product Name Fixed Inductors 300MA 150MOHM Inductor and Choke Inductor, 0.1Uh, 400Mhz, 0805, Shld Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers