TDK U.S.A. Corporation Fixed Inductors MLF2012D82NMT000

Description
82nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
82nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1034-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1034-2-ND
Fixed Inductors 445-1034-2-ND
82nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

82nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1034-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1034-1-ND
Fixed Inductors 445-1034-1-ND
82nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

82nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1034-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1034-6-ND
Fixed Inductors 445-1034-6-ND
82nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

82nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 300MA 150MOHM Inductor and Choke - 71-MLF2012D82NMT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 150MOHM Inductor and Choke
71-MLF2012D82NMT000
SMD 300MA 150MOHM Inductor and Choke 71-MLF2012D82NMT000
FIXED IND 82NH 300MA 150MOHM SMD Product overview: MLF2012D82NMT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012D82NMT000 can be used for catalog matching and distributor lookup.

FIXED IND 82NH 300MA 150MOHM SMD Product overview: MLF2012D82NMT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012D82NMT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Mlf Series, 82 Nh, 20%, 0805 [2012 Metric], 450 Mhz Rohs Compliant Tdk - 33P7472 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlf Series, 82 Nh, 20%, 0805 [2012 Metric], 450 Mhz Rohs Compliant Tdk
33P7472
Surface Mount High Frequency Inductor, Mlf Series, 82 Nh, 20%, 0805 [2012 Metric], 450 Mhz Rohs Compliant Tdk 33P7472
Surface Mount High Frequency Inductor, MLF Series, 82 nH, 20%, 0805 [2012 Metric], 450 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLF Series, 82 nH, 20%, 0805 [2012 Metric], 450 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - MLF2012D82NMT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012D82NMT000
Fixed Inductors MLF2012D82NMT000
FIXED IND 82NH 300MA 150MOHM SMD

FIXED IND 82NH 300MA 150MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1034-2-ND 71-MLF2012D82NMT000 33P7472 MLF2012D82NMT000
Product Name Fixed Inductors SMD 300MA 150MOHM Inductor and Choke Surface Mount High Frequency Inductor, Mlf Series, 82 Nh, 20%, 0805 [2012 Metric], 450 Mhz Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - FIT106-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details