TDK U.S.A. Corporation Fixed Inductors MLF2012DR18MTD25

Description
180nH Shielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
180nH Shielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16993-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16993-1-ND
Fixed Inductors 445-16993-1-ND
180nH Shielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)

180nH Shielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16993-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16993-2-ND
Fixed Inductors 445-16993-2-ND
180nH Shielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)

180nH Shielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16993-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16993-6-ND
Fixed Inductors 445-16993-6-ND
180nH Shielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)

180nH Shielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16993-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2024-010 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details