TDK U.S.A. Corporation Fixed Inductors MLF2012E6R8MT

Description
6.8µH Shielded Multilayer Inductor 15mA 650mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Multilayer Inductor 15mA 650mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF2012E6R8MT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF2012E6R8MT-ND
Fixed Inductors MLF2012E6R8MT-ND
6.8µH Shielded Multilayer Inductor 15mA 650mOhm Max 0805 (2012 Metric)

6.8µH Shielded Multilayer Inductor 15mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLF2012E6R8MT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Specs
Application RF Choke
View Details
1.5A 450mOhm Inductor and Choke - 71-DFSG-20-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
3 suppliers