TDK U.S.A. Corporation SMD 1.8UH 80MA 450MOHM Inductor and Choke MLF2012A1R8KT000

Description
FIXED IND 1.8UH 80MA 450MOHM SMD Product overview: MLF2012A1R8KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 80MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 80MA, 450MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R8KT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.8UH 80MA 450MOHM SMD Product overview: MLF2012A1R8KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 80MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 80MA, 450MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R8KT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.8UH 80MA 450MOHM Inductor and Choke - 71-MLF2012A1R8KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8UH 80MA 450MOHM Inductor and Choke
71-MLF2012A1R8KT000
SMD 1.8UH 80MA 450MOHM Inductor and Choke 71-MLF2012A1R8KT000
FIXED IND 1.8UH 80MA 450MOHM SMD Product overview: MLF2012A1R8KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 80MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 80MA, 450MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R8KT000 can be used for catalog matching and distributor lookup.

FIXED IND 1.8UH 80MA 450MOHM SMD Product overview: MLF2012A1R8KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 80MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 80MA, 450MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R8KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1050-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1050-1-ND
Fixed Inductors 445-1050-1-ND
1.8µH Shielded Multilayer Inductor 80mA 450mOhm Max 0805 (2012 Metric)

1.8µH Shielded Multilayer Inductor 80mA 450mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1050-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1050-6-ND
Fixed Inductors 445-1050-6-ND
1.8µH Shielded Multilayer Inductor 80mA 450mOhm Max 0805 (2012 Metric)

1.8µH Shielded Multilayer Inductor 80mA 450mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1050-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1050-2-ND
Fixed Inductors 445-1050-2-ND
1.8µH Shielded Multilayer Inductor 80mA 450mOhm Max 0805 (2012 Metric)

1.8µH Shielded Multilayer Inductor 80mA 450mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Chip Inductor 1.8Uh 80Ma 10% 130Mhz; Inductance Tdk - 33P7457 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 1.8Uh 80Ma 10% 130Mhz; Inductance Tdk
33P7457
Chip Inductor 1.8Uh 80Ma 10% 130Mhz; Inductance Tdk 33P7457
CHIP INDUCTOR 1.8UH 80MA 10% 130MHZ; Inductance:1.8µH; DC Resistance Max:0.45ohm; Self Resonant Frequency:90MHz; DC Current Rating:80mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

CHIP INDUCTOR 1.8UH 80MA 10% 130MHZ; Inductance:1.8µH; DC Resistance Max:0.45ohm; Self Resonant Frequency:90MHz; DC Current Rating:80mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - MLF2012A1R8KT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012A1R8KT000
Fixed Inductors MLF2012A1R8KT000
FIXED IND 1.8UH 80MA 450MOHM SMD

FIXED IND 1.8UH 80MA 450MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF2012A1R8KT000 445-1050-1-ND 33P7457 MLF2012A1R8KT000
Product Name SMD 1.8UH 80MA 450MOHM Inductor and Choke Fixed Inductors Chip Inductor 1.8Uh 80Ma 10% 130Mhz; Inductance Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Inductance Range 1.8 microH 1.8 microH 1.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567651 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0075 microH
DCR 0.2400 ohms
View Details
Fixed Inductors - 1674-CL0603-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details