6.8µH Shielded Multilayer Inductor 15mA 650mOhm Max 0805 (2012 Metric)
6.8µH Shielded Multilayer Inductor 15mA 650mOhm Max 0805 (2012 Metric)
6.8µH Shielded Multilayer Inductor 15mA 650mOhm Max 0805 (2012 Metric)
FIXED IND 6.8UH 15MA 650 MOHM
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-173949-1-ND | 769-MLF2012E6R8KTD25 |
| Product Name | Fixed Inductors | FIXED IND 6.8UH 15MA 650 MOHM |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | |
| Core Material | Ferrite | |
| Configuration | Fixed | Fixed |