TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF2012DR39JTD25

Description
390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17003-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17003-6-ND
Fixed Inductors 445-17003-6-ND
390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric)

390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17003-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17003-2-ND
Fixed Inductors 445-17003-2-ND
390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric)

390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17003-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17003-1-ND
Fixed Inductors 445-17003-1-ND
390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric)

390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
200MA 450MOHM Inductor and Choke - 71-MLF2012DR39JTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 450MOHM Inductor and Choke
71-MLF2012DR39JTD25
200MA 450MOHM Inductor and Choke 71-MLF2012DR39JTD25
FIXED IND 390NH 200MA 450MOHM SM Product overview: MLF2012DR39JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR39JTD25 can be used for catalog matching and distributor lookup.

FIXED IND 390NH 200MA 450MOHM SM Product overview: MLF2012DR39JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR39JTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 0.39Uh, 180Mhz, 0805 Rohs Compliant Tdk - 69AH1213 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.39Uh, 180Mhz, 0805 Rohs Compliant Tdk
69AH1213
Inductor, Aec-Q200, 0.39Uh, 180Mhz, 0805 Rohs Compliant Tdk 69AH1213
INDUCTOR, AEC-Q200, 0.39UH, 180MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 0.39UH, 180MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-17003-6-ND 71-MLF2012DR39JTD25 69AH1213
Product Name Fixed Inductors 200MA 450MOHM Inductor and Choke Inductor, Aec-Q200, 0.39Uh, 180Mhz, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-2N4 0201HT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 1849018 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details