TDK U.S.A. Corporation Fixed Inductors MLF2012E8R2MTD25

Description
8.2µH Shielded Multilayer Inductor 15mA 700mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
8.2µH Shielded Multilayer Inductor 15mA 700mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLF2012E8R2MTD25TR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Multilayer Inductor 15mA 700mOhm Max 0805 (2012 Metric)

8.2µH Shielded Multilayer Inductor 15mA 700mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-MLF2012E8R2MTD25TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 840mA Inductor and Choke - 71-0402CS-3N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers