TDK U.S.A. Corporation SMD 1A 60 MOHM Inductor and Choke MLG0603P0N6CT000

Description
FIXED IND 0.6NH 1A 60 MOHM SMD Product overview: MLG0603P0N6CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 60 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P0N6CT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 0.6NH 1A 60 MOHM SMD Product overview: MLG0603P0N6CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 60 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P0N6CT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1A 60 MOHM Inductor and Choke - 71-MLG0603P0N6CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 60 MOHM Inductor and Choke
71-MLG0603P0N6CT000
SMD 1A 60 MOHM Inductor and Choke 71-MLG0603P0N6CT000
FIXED IND 0.6NH 1A 60 MOHM SMD Product overview: MLG0603P0N6CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 60 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P0N6CT000 can be used for catalog matching and distributor lookup.

FIXED IND 0.6NH 1A 60 MOHM SMD Product overview: MLG0603P0N6CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 60 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P0N6CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P0N6CT000
1077770-MLG0603P0N6CT000
Fixed Inductors - MLG0603P0N6CT000 1077770-MLG0603P0N6CT000
Manufacturer: TDK Corporation Win Source Part Number: 1077770-MLG0603P0N6C T000 Packaging: Reel - TR Type: Multilayer Current Rating: 1A Inductance: 0.6nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Frequency - Self Resonant: 10GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077770-MLG0603P0N6CT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 1A
Inductance: 0.6nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 10GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 60 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 445-7798-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7798-6-ND
Fixed Inductors 445-7798-6-ND
0.6nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)

0.6nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7798-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7798-1-ND
Fixed Inductors 445-7798-1-ND
0.6nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)

0.6nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7798-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7798-2-ND
Fixed Inductors 445-7798-2-ND
0.6nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)

0.6nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - MLG0603P0N6CT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603P0N6CT000
Fixed Inductors MLG0603P0N6CT000
FIXED IND 0.6NH 1A 60 MOHM SMD

FIXED IND 0.6NH 1A 60 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG0603P0N6CT000 1077770-MLG0603P0N6CT000 445-7798-6-ND MLG0603P0N6CT000
Product Name SMD 1A 60 MOHM Inductor and Choke Fixed Inductors - MLG0603P0N6CT000 Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ceramic Non-Magnetic Non-Magnetic
Inductance Range 6.00E-4 microH 6.00E-4 microH 6.00E-4 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N5 0302CS-6N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details