TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF2012E100JTD25

Description
10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLF2012E100JTD25CT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF2012E100JTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF2012E100JTD25TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 10UH 15MA 800 MOHM Inductor and Choke - 71-MLF2012E100JTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 15MA 800 MOHM Inductor and Choke
71-MLF2012E100JTD25
SMD 10UH 15MA 800 MOHM Inductor and Choke 71-MLF2012E100JTD25
FIXED IND 10UH 15MA 800 MOHM SMD Product overview: MLF2012E100JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 15MA, 800 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 15MA, 800 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012E100JTD25 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 15MA 800 MOHM SMD Product overview: MLF2012E100JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 15MA, 800 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 15MA, 800 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012E100JTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1114550-MLF2012E100JTD25
Inductors, Coils, Chokes - Fixed Inductors 1114550-MLF2012E100JTD25
Win Source Part Number: 1114550-MLF2012E100J TD25 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLF Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 50 @ 2MHz Frequency - Self Resonant: 30MHz Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 800mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15 mA Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-MLF2012E100JTD25 TR,445-MLF2012E100JT D25DKR,445-MLF2012E1 00JTD25CT,MLF2012E10 0JTD25-ND

Win Source Part Number: 1114550-MLF2012E100JTD25
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLF
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.057" (1.45mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 50 @ 2MHz
Frequency - Self Resonant: 30MHz
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 800mOhm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15 mA
Inductance Frequency - Test: 2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-MLF2012E100JTD25TR,445-MLF2012E100JTD25DKR,445-MLF2012E100JTD25CT,MLF2012E100JTD25-ND

Buy Now
Inductor, Aec-Q200, 10Uh, 30Mhz, 0805 Rohs Compliant Tdk - 69AH1223 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, 30Mhz, 0805 Rohs Compliant Tdk
69AH1223
Inductor, Aec-Q200, 10Uh, 30Mhz, 0805 Rohs Compliant Tdk 69AH1223
INDUCTOR, AEC-Q200, 10UH, 30MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 10UH, 30MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLF2012E100JTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012E100JTD25
Fixed Inductors MLF2012E100JTD25
FIXED IND 10UH 15MA 800 MOHM SMD

FIXED IND 10UH 15MA 800 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLF2012E100JTD25CT-ND 71-MLF2012E100JTD25 1114550-MLF2012E100JTD25 69AH1223 MLF2012E100JTD25
Product Name Fixed Inductors SMD 10UH 15MA 800 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, 10Uh, 30Mhz, 0805 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
UT/ET Series Common Mode Inductors - ET2424-014 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers