TDK U.S.A. Corporation Fixed Inductors - MLF2012D68NMT000 MLF2012D68NMT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077742-MLF2012D68NM T000 Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 68nH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 15 @ 50MHz Frequency - Self Resonant: 500MHz Frequency - Test: 50MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077742-MLF2012D68NM T000 Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 68nH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 15 @ 50MHz Frequency - Self Resonant: 500MHz Frequency - Test: 50MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLF2012D68NMT000
1077742-MLF2012D68NMT000
Fixed Inductors - MLF2012D68NMT000 1077742-MLF2012D68NMT000
Manufacturer: TDK Corporation Win Source Part Number: 1077742-MLF2012D68NM T000 Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 68nH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 15 @ 50MHz Frequency - Self Resonant: 500MHz Frequency - Test: 50MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077742-MLF2012D68NMT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 300mA
Inductance: 68nH
Height - Seated (Max): 0.041" (1.05mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 15 @ 50MHz
Frequency - Self Resonant: 500MHz
Frequency - Test: 50MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 150 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 445-MLF2012D68NMT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 300MA 150 MOHM

FIXED IND 68NH 300MA 150 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLF2012D68NMT000TR-ND - DigiKey
Thief River Falls, MN, United States
68nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

68nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF2012D68NMT000CT-ND - DigiKey
Thief River Falls, MN, United States
68nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

68nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 300MA 150MOHM Inductor and Choke - 71-MLF2012D68NMT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 150MOHM Inductor and Choke
71-MLF2012D68NMT000
SMD 300MA 150MOHM Inductor and Choke 71-MLF2012D68NMT000
FIXED IND 68NH 300MA 150MOHM SMD Product overview: MLF2012D68NMT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012D68NMT000 can be used for catalog matching and distributor lookup.

FIXED IND 68NH 300MA 150MOHM SMD Product overview: MLF2012D68NMT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012D68NMT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Inductor, 0.068Uh, 0.3A, 0805 Rohs Compliant Tdk - 50AJ4247 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 0.068Uh, 0.3A, 0805 Rohs Compliant Tdk
50AJ4247
Multilayer Inductor, 0.068Uh, 0.3A, 0805 Rohs Compliant Tdk 50AJ4247
MULTILAYER INDUCTOR, 0.068UH, 0.3A, 0805 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 0.068UH, 0.3A, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1077742-MLF2012D68NMT000 445-MLF2012D68NMT000DKR-ND 71-MLF2012D68NMT000 50AJ4247
Product Name Fixed Inductors - MLF2012D68NMT000 Fixed Inductors SMD 300MA 150MOHM Inductor and Choke Multilayer Inductor, 0.068Uh, 0.3A, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Multilayer Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2103JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911169P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.5 ohms
Rated DC Current 280 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details