1nH Unshielded Multilayer Inductor 250mA 400mOhm Max 01005 (0402 Metric)
1nH Unshielded Multilayer Inductor 250mA 400mOhm Max 01005 (0402 Metric)
1nH Unshielded Multilayer Inductor 250mA 400mOhm Max 01005 (0402 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 445-9436-1-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Non-Magnetic |
| Configuration | Fixed |