TDK U.S.A. Corporation Fixed Inductors MLF2012A2R7M

Description
2.7µH Shielded Multilayer Inductor 50mA 550mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.7µH Shielded Multilayer Inductor 50mA 550mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-8971-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8971-1-ND
Fixed Inductors 445-8971-1-ND
2.7µH Shielded Multilayer Inductor 50mA 550mOhm Max 0805 (2012 Metric)

2.7µH Shielded Multilayer Inductor 50mA 550mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-8971-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8971-6-ND
Fixed Inductors 445-8971-6-ND
2.7µH Shielded Multilayer Inductor 50mA 550mOhm Max 0805 (2012 Metric)

2.7µH Shielded Multilayer Inductor 50mA 550mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-8971-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-057 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 6000 to 200 microH
View Details
2 suppliers
Surface Mount Inductors - 2125986 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 20
View Details