TDK U.S.A. Corporation Fixed Inductors MLF2012C150M

Description
15µH Shielded Multilayer Inductor 5mA 700mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
15µH Shielded Multilayer Inductor 5mA 700mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-8976-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8976-6-ND
Fixed Inductors 445-8976-6-ND
15µH Shielded Multilayer Inductor 5mA 700mOhm Max 0805 (2012 Metric)

15µH Shielded Multilayer Inductor 5mA 700mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-8976-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8976-1-ND
Fixed Inductors 445-8976-1-ND
15µH Shielded Multilayer Inductor 5mA 700mOhm Max 0805 (2012 Metric)

15µH Shielded Multilayer Inductor 5mA 700mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-8976-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

800uH 500mA 800mOhm Inductor and Choke - 839-DSO1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 8.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers