FIXED IND 15UH 5MA 700 MOHM SMD Product overview: MLF2012C150KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5MA, 700 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5MA, 700 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012C150KT000 can be used for catalog matching and distributor lookup.
15µH Shielded Multilayer Inductor 5mA 700mOhm Max 0805 (2012 Metric)
15µH Shielded Multilayer Inductor 5mA 700mOhm Max 0805 (2012 Metric)
15µH Shielded Multilayer Inductor 5mA 700mOhm Max 0805 (2012 Metric)
INDUCTOR, 15UH, 22MHZ, 0805, SHLD ROHS COMPLIANT: YES
FIXED IND 15UH 5MA 700 MOHM SMD
FIXED IND 15UH 5MA 700 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLF2012C150KT000 | 445-1061-6-ND | 69AH1205 | 769-MLF2012C150KT000 | MLF2012C150KT000 |
| Product Name | SMD 15UH 5MA 700 MOHM Inductor and Choke | Fixed Inductors | Inductor, 15Uh, 22Mhz, 0805, Shld Rohs Compliant Tdk | FIXED IND 15UH 5MA 700 MOHM SMD | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | ||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Inductance Range | 15 microH | 15 microH | 15 microH |