TDK U.S.A. Corporation Fixed Inductors MLF2012DR15KT000

Description
150nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
150nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1037-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1037-1-ND
Fixed Inductors 445-1037-1-ND
150nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

150nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1037-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1037-6-ND
Fixed Inductors 445-1037-6-ND
150nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

150nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1037-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1037-2-ND
Fixed Inductors 445-1037-2-ND
150nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

150nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
300MA 200MOHM Inductor and Choke - 71-MLF2012DR15KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 200MOHM Inductor and Choke
71-MLF2012DR15KT000
300MA 200MOHM Inductor and Choke 71-MLF2012DR15KT000
FIXED IND 150NH 300MA 200MOHM SM Product overview: MLF2012DR15KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR15KT000 can be used for catalog matching and distributor lookup.

FIXED IND 150NH 300MA 200MOHM SM Product overview: MLF2012DR15KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR15KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 150NH 300MA 200 MOHM - 769-MLF2012DR15KT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 150NH 300MA 200 MOHM
769-MLF2012DR15KT000
FIXED IND 150NH 300MA 200 MOHM 769-MLF2012DR15KT000
FIXED IND 150NH 300MA 200 MOHM

FIXED IND 150NH 300MA 200 MOHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1037-1-ND 71-MLF2012DR15KT000 769-MLF2012DR15KT000
Product Name Fixed Inductors 300MA 200MOHM Inductor and Choke FIXED IND 150NH 300MA 200 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176086-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0056 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers