TDK U.S.A. Corporation Fixed Inductors MLG0402Q2N4ST000

Description
2.4nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
2.4nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9450-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9450-2-ND
Fixed Inductors 445-9450-2-ND
2.4nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)

2.4nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
200MA 800MOHM Inductor and Choke - 71-MLG0402Q2N4ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 800MOHM Inductor and Choke
71-MLG0402Q2N4ST000
200MA 800MOHM Inductor and Choke 71-MLG0402Q2N4ST000
FIXED IND 2.4NH 200MA 800MOHM SM Product overview: MLG0402Q2N4ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0402Q2N4ST000 can be used for catalog matching and distributor lookup.

FIXED IND 2.4NH 200MA 800MOHM SM Product overview: MLG0402Q2N4ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0402Q2N4ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327819-MLG0402Q2N4ST000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327819-MLG0402Q2N4ST000
Inductors, Coils, Chokes - Fixed Inductors 1327819-MLG0402Q2N4ST000
Manufacturer: TDK Corporation Win Source Part Number: 1327819-MLG0402Q2N4S T000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Inductance: 2.4 nH Height - Seated (Max): 0.009" (0.22mm) Standard Package: 20,000 Mounting: Surface Mount Tolerance: ±0.3nH Material - Core: Non-Magnetic Q @ Freq: 2 @ 100MHz Frequency - Self Resonant: 7GHz DC Resistance (DCR): 800mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 01005 (0402 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: MLG0402Q2N4S,445-945 0-1,445-9450-2,445-9 450-6 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327819-MLG0402Q2N4ST000
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Inductance: 2.4 nH
Height - Seated (Max): 0.009" (0.22mm)
Standard Package: 20,000
Mounting: Surface Mount
Tolerance: ±0.3nH
Material - Core: Non-Magnetic
Q @ Freq: 2 @ 100MHz
Frequency - Self Resonant: 7GHz
DC Resistance (DCR): 800mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: MLG0402Q2N4S,445-9450-1,445-9450-2,445-9450-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9450-2-ND 71-MLG0402Q2N4ST000 1327819-MLG0402Q2N4ST000
Product Name Fixed Inductors 200MA 800MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2182SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details