TDK U.S.A. Corporation Fixed Inductors MLF2012A1R5MTD25

Description
1.5µH Shielded Multilayer Inductor 80mA 400mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Multilayer Inductor 80mA 400mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF2012A1R5MTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF2012A1R5MTD25-ND
Fixed Inductors MLF2012A1R5MTD25-ND
1.5µH Shielded Multilayer Inductor 80mA 400mOhm Max 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 80mA 400mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLF2012A1R5MTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0033uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 2 (+/- %)
View Details
Common Mode Chokes - CMT-8118-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details