TDK U.S.A. Corporation Fixed Inductors MLG0402Q3N8ST000

Description
3.8nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
3.8nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9464-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9464-2-ND
Fixed Inductors 445-9464-2-ND
3.8nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric)

3.8nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-9464-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 3615AR10K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details