TDK-Lambda Americas Inc., High Power Division Fixed Inductors - MLF2012DR56JT000 MLF2012DR56JT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077756-MLF2012DR56J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 150mA Inductance: 560nH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 25 @ 25MHz Frequency - Self Resonant: 150MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 550 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077756-MLF2012DR56J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 150mA Inductance: 560nH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 25 @ 25MHz Frequency - Self Resonant: 150MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 550 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLF2012DR56JT000
1077756-MLF2012DR56JT000
Fixed Inductors - MLF2012DR56JT000 1077756-MLF2012DR56JT000
Manufacturer: TDK Corporation Win Source Part Number: 1077756-MLF2012DR56J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 150mA Inductance: 560nH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 25 @ 25MHz Frequency - Self Resonant: 150MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 550 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077756-MLF2012DR56JT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 150mA
Inductance: 560nH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 25 @ 25MHz
Frequency - Self Resonant: 150MHz
Frequency - Test: 25MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 550 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 445-MLF2012DR56JT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 560NH 150MA 550 MOHM

FIXED IND 560NH 150MA 550 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLF2012DR56JT000TR-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Multilayer Inductor 150mA 550mOhm Max 0805 (2012 Metric)

560nH Shielded Multilayer Inductor 150mA 550mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF2012DR56JT000CT-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Multilayer Inductor 150mA 550mOhm Max 0805 (2012 Metric)

560nH Shielded Multilayer Inductor 150mA 550mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
150MA 550MOHM Inductor and Choke - 71-MLF2012DR56JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MA 550MOHM Inductor and Choke
71-MLF2012DR56JT000
150MA 550MOHM Inductor and Choke 71-MLF2012DR56JT000
FIXED IND 560NH 150MA 550MOHM SM Product overview: MLF2012DR56JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR56JT000 can be used for catalog matching and distributor lookup.

FIXED IND 560NH 150MA 550MOHM SM Product overview: MLF2012DR56JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR56JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor RF Chip Shielded Multi-Layer 560nH 5% 25MHz 25Q-Factor Ferrite 150mA 550mOhm DCR 0805 Blister T/R - 769-MLF2012DR56JT000 - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Shielded Multi-Layer 560nH 5% 25MHz 25Q-Factor Ferrite 150mA 550mOhm DCR 0805 Blister T/R
769-MLF2012DR56JT000
Inductor RF Chip Shielded Multi-Layer 560nH 5% 25MHz 25Q-Factor Ferrite 150mA 550mOhm DCR 0805 Blister T/R 769-MLF2012DR56JT000
Inductor RF Chip Shielded Multi-Layer 560nH 5% 25MHz 25Q-Factor Ferrite 150mA 550mOhm DCR 0805 Blister T/R

Inductor RF Chip Shielded Multi-Layer 560nH 5% 25MHz 25Q-Factor Ferrite 150mA 550mOhm DCR 0805 Blister T/R

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLF2012DR56JT000
Inductors/Coils/Transformers >> Inductors (SMD) MLF2012DR56JT000
150mA 560nH ±5% 300mΩ 0805 Inductors (SMD) ROHS

150mA 560nH ±5% 300mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet
Inductor, 0.56Uh, 150Mhz, 0805, Shld Rohs Compliant Tdk - 69AH1216 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.56Uh, 150Mhz, 0805, Shld Rohs Compliant Tdk
69AH1216
Inductor, 0.56Uh, 150Mhz, 0805, Shld Rohs Compliant Tdk 69AH1216
INDUCTOR, 0.56UH, 150MHZ, 0805, SHLD ROHS COMPLIANT: YES

INDUCTOR, 0.56UH, 150MHZ, 0805, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLF2012DR56JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012DR56JT000
Fixed Inductors MLF2012DR56JT000
FIXED IND 560NH 150MA 550MOHM SM

FIXED IND 560NH 150MA 550MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1077756-MLF2012DR56JT000 445-MLF2012DR56JT000DKR-ND 71-MLF2012DR56JT000 769-MLF2012DR56JT000 MLF2012DR56JT000 69AH1216 MLF2012DR56JT000
Product Name Fixed Inductors - MLF2012DR56JT000 Fixed Inductors 150MA 550MOHM Inductor and Choke Inductor RF Chip Shielded Multi-Layer 560nH 5% 25MHz 25Q-Factor Ferrite 150mA 550mOhm DCR 0805 Blister T/R Inductors/Coils/Transformers >> Inductors (SMD) Inductor, 0.56Uh, 150Mhz, 0805, Shld Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details