TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors MLG0402Q2N4BT000

Description
Win Source Part Number: 962365-MLG0402Q2N4BT 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLG-Q Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 2.4 nH Height - Seated (Max): 0.009" (0.22mm) Standard Package: 20,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 2 @ 100MHz Frequency - Self Resonant: 7GHz Package / Case: 01005 (0402 Metric) DC Resistance (DCR): 800mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation
Request a Quote Datasheet
Description
Win Source Part Number: 962365-MLG0402Q2N4BT 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLG-Q Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 2.4 nH Height - Seated (Max): 0.009" (0.22mm) Standard Package: 20,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 2 @ 100MHz Frequency - Self Resonant: 7GHz Package / Case: 01005 (0402 Metric) DC Resistance (DCR): 800mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
962365-MLG0402Q2N4BT000
Inductors, Coils, Chokes - Fixed Inductors 962365-MLG0402Q2N4BT000
Win Source Part Number: 962365-MLG0402Q2N4BT 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLG-Q Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 2.4 nH Height - Seated (Max): 0.009" (0.22mm) Standard Package: 20,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 2 @ 100MHz Frequency - Self Resonant: 7GHz Package / Case: 01005 (0402 Metric) DC Resistance (DCR): 800mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation

Win Source Part Number: 962365-MLG0402Q2N4BT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLG-Q
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 2.4 nH
Height - Seated (Max): 0.009" (0.22mm)
Standard Package: 20,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 2 @ 100MHz
Frequency - Self Resonant: 7GHz
Package / Case: 01005 (0402 Metric)
DC Resistance (DCR): 800mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation

Buy Now Datasheet
200MA 800MOHM Inductor and Choke - 71-MLG0402Q2N4BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 800MOHM Inductor and Choke
71-MLG0402Q2N4BT000
200MA 800MOHM Inductor and Choke 71-MLG0402Q2N4BT000
FIXED IND 2.4NH 200MA 800MOHM SM Product overview: MLG0402Q2N4BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0402Q2N4BT000 can be used for catalog matching and distributor lookup.

FIXED IND 2.4NH 200MA 800MOHM SM Product overview: MLG0402Q2N4BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0402Q2N4BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG0402Q2N4BT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402Q2N4BT000-ND
Fixed Inductors MLG0402Q2N4BT000-ND
2.4nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)

2.4nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 962365-MLG0402Q2N4BT000 71-MLG0402Q2N4BT000 MLG0402Q2N4BT000-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors 200MA 800MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Multilayer Multilayer Multilayer
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-5727-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details