TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF2012E100KTD25

Description
10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173946-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173946-1-ND
Fixed Inductors 445-173946-1-ND
10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173946-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173946-6-ND
Fixed Inductors 445-173946-6-ND
10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173946-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173946-2-ND
Fixed Inductors 445-173946-2-ND
10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 10Uh, 30Mhz, 0805 Rohs Compliant Tdk - 69AH1224 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, 30Mhz, 0805 Rohs Compliant Tdk
69AH1224
Inductor, Aec-Q200, 10Uh, 30Mhz, 0805 Rohs Compliant Tdk 69AH1224
INDUCTOR, AEC-Q200, 10UH, 30MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 10UH, 30MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLF2012E100KTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012E100KTD25
Fixed Inductors MLF2012E100KTD25
FIXED IND 10UH 15MA 800 MOHM SMD

FIXED IND 10UH 15MA 800 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-173946-1-ND 69AH1224 MLF2012E100KTD25
Product Name Fixed Inductors Inductor, Aec-Q200, 10Uh, 30Mhz, 0805 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.27uH 1.3KOhm 7.9MHz Inductor and Choke - 71-0402DF-271XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2183JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details