TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF2012A2R2JT000

Description
2.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175206-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175206-1-ND
Fixed Inductors 445-175206-1-ND
2.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175206-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175206-2-ND
Fixed Inductors 445-175206-2-ND
2.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175206-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175206-6-ND
Fixed Inductors 445-175206-6-ND
2.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 2.2UH 50MA 500MOHM Inductor and Choke - 71-MLF2012A2R2JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 50MA 500MOHM Inductor and Choke
71-MLF2012A2R2JT000
SMD 2.2UH 50MA 500MOHM Inductor and Choke 71-MLF2012A2R2JT000
FIXED IND 2.2UH 50MA 500MOHM SMD Product overview: MLF2012A2R2JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 50MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 50MA, 500MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A2R2JT000 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 50MA 500MOHM SMD Product overview: MLF2012A2R2JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 50MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 50MA, 500MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A2R2JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLF2012A2R2JT000
Inductors/Coils/Transformers >> Inductors (SMD) MLF2012A2R2JT000
50mA 2.2uH ±5% 220mΩ 0805 Inductors (SMD) ROHS

50mA 2.2uH ±5% 220mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet
Inductor, 2.2Uh, 80Mhz, 0805, Shld Rohs Compliant Tdk - 69AH1197 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 80Mhz, 0805, Shld Rohs Compliant Tdk
69AH1197
Inductor, 2.2Uh, 80Mhz, 0805, Shld Rohs Compliant Tdk 69AH1197
INDUCTOR, 2.2UH, 80MHZ, 0805, SHLD ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, 80MHZ, 0805, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLF2012A2R2JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012A2R2JT000
Fixed Inductors MLF2012A2R2JT000
FIXED IND 2.2UH 50MA 500MOHM SMD

FIXED IND 2.2UH 50MA 500MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-175206-1-ND 71-MLF2012A2R2JT000 MLF2012A2R2JT000 69AH1197 MLF2012A2R2JT000
Product Name Fixed Inductors SMD 2.2UH 50MA 500MOHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Inductor, 2.2Uh, 80Mhz, 0805, Shld Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers