TDK U.S.A. Corporation 300MA 250MOHM Inductor and Choke MLF2012DR18KT000

Description
FIXED IND 180NH 300MA 250MOHM SM Product overview: MLF2012DR18KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR18KT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 180NH 300MA 250MOHM SM Product overview: MLF2012DR18KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR18KT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300MA 250MOHM Inductor and Choke - 71-MLF2012DR18KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 250MOHM Inductor and Choke
71-MLF2012DR18KT000
300MA 250MOHM Inductor and Choke 71-MLF2012DR18KT000
FIXED IND 180NH 300MA 250MOHM SM Product overview: MLF2012DR18KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR18KT000 can be used for catalog matching and distributor lookup.

FIXED IND 180NH 300MA 250MOHM SM Product overview: MLF2012DR18KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR18KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF2012DR18KT000
1077747-MLF2012DR18KT000
Fixed Inductors - MLF2012DR18KT000 1077747-MLF2012DR18KT000
Manufacturer: TDK Corporation Win Source Part Number: 1077747-MLF2012DR18K T000 Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 180nH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 25MHz Frequency - Self Resonant: 280MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077747-MLF2012DR18KT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 300mA
Inductance: 180nH
Height - Seated (Max): 0.041" (1.05mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 25MHz
Frequency - Self Resonant: 280MHz
Frequency - Test: 25MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 250 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-MLF2012DR18KT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180NH 300MA 250 MOHM

FIXED IND 180NH 300MA 250 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLF2012DR18KT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180NH 300MA 250 MOHM

FIXED IND 180NH 300MA 250 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLF2012DR18KT000TR-ND - DigiKey
Thief River Falls, MN, United States
180nH Shielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)

180nH Shielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF2012DR18KT000 1077747-MLF2012DR18KT000 445-MLF2012DR18KT000CT-ND
Product Name 300MA 250MOHM Inductor and Choke Fixed Inductors - MLF2012DR18KT000 Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Inductance Range 0.1800 microH 0.1800 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N0 0402DC-8N0XJRW , 0402DC-8N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details