TDK U.S.A. Corporation Fixed Inductors MLF2012DR33JT000

Description
FIXED IND 330NH 250MA 400 MOHM
Request a Quote Datasheet
Description
FIXED IND 330NH 250MA 400 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLF2012DR33JT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 250MA 400 MOHM

FIXED IND 330NH 250MA 400 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLF2012DR33JT000CT-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)

330nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF2012DR33JT000TR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)

330nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
250MA 400MOHM Inductor and Choke - 71-MLF2012DR33JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MA 400MOHM Inductor and Choke
71-MLF2012DR33JT000
250MA 400MOHM Inductor and Choke 71-MLF2012DR33JT000
FIXED IND 330NH 250MA 400MOHM SM Product overview: MLF2012DR33JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR33JT000 can be used for catalog matching and distributor lookup.

FIXED IND 330NH 250MA 400MOHM SM Product overview: MLF2012DR33JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR33JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLF2012DR33JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012DR33JT000
Fixed Inductors MLF2012DR33JT000
FIXED IND 330NH 250MA 400MOHM SM

FIXED IND 330NH 250MA 400MOHM SM

Supplier's Site Datasheet
Multilayer Inductor, 0.33Uh, 0.25A, 0805 Rohs Compliant Tdk - 50AJ4241 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 0.33Uh, 0.25A, 0805 Rohs Compliant Tdk
50AJ4241
Multilayer Inductor, 0.33Uh, 0.25A, 0805 Rohs Compliant Tdk 50AJ4241
MULTILAYER INDUCTOR, 0.33UH, 0.25A, 0805 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 0.33UH, 0.25A, 0805 ROHS COMPLIANT: YES

Supplier's Site
FIXED IND 330NH 250MA 400 MOHM - 769-MLF2012DR33JT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 330NH 250MA 400 MOHM
769-MLF2012DR33JT000
FIXED IND 330NH 250MA 400 MOHM 769-MLF2012DR33JT000
FIXED IND 330NH 250MA 400 MOHM

FIXED IND 330NH 250MA 400 MOHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLF2012DR33JT000DKR-ND 71-MLF2012DR33JT000 MLF2012DR33JT000 50AJ4241 769-MLF2012DR33JT000
Product Name Fixed Inductors 250MA 400MOHM Inductor and Choke Fixed Inductors Multilayer Inductor, 0.33Uh, 0.25A, 0805 Rohs Compliant Tdk FIXED IND 330NH 250MA 400 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2683JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0.68uH 420Ohm 7.9MHz Inductor and Choke - 71-0603AF-681XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Inductors - 2567637P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0270 microH
DCR 0.7000 ohms
View Details