TDK U.S.A. Corporation Fixed Inductors MLF2012DR47JT000

Description
FIXED IND 470NH 200MA 500 MOHM
Request a Quote Datasheet
Description
FIXED IND 470NH 200MA 500 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLF2012DR47JT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 200MA 500 MOHM

FIXED IND 470NH 200MA 500 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLF2012DR47JT000TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Multilayer Inductor 200mA 500mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 200mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF2012DR47JT000CT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Multilayer Inductor 200mA 500mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 200mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF2012DR47JT000
1077755-MLF2012DR47JT000
Fixed Inductors - MLF2012DR47JT000 1077755-MLF2012DR47JT000
Manufacturer: TDK Corporation Win Source Part Number: 1077755-MLF2012DR47J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 200mA Inductance: 470nH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 25 @ 25MHz Frequency - Self Resonant: 160MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 500 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077755-MLF2012DR47JT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 200mA
Inductance: 470nH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 25 @ 25MHz
Frequency - Self Resonant: 160MHz
Frequency - Test: 25MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 500 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
200MA 500MOHM Inductor and Choke - 71-MLF2012DR47JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 500MOHM Inductor and Choke
71-MLF2012DR47JT000
200MA 500MOHM Inductor and Choke 71-MLF2012DR47JT000
FIXED IND 470NH 200MA 500MOHM SM Product overview: MLF2012DR47JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR47JT000 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 200MA 500MOHM SM Product overview: MLF2012DR47JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR47JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLF2012DR47JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012DR47JT000
Fixed Inductors MLF2012DR47JT000
FIXED IND 470NH 200MA 500MOHM SM

FIXED IND 470NH 200MA 500MOHM SM

Supplier's Site Datasheet
Multilayer Inductor, 0.47Uh, 0.2A, 0805 Rohs Compliant Tdk - 50AJ4243 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 0.47Uh, 0.2A, 0805 Rohs Compliant Tdk
50AJ4243
Multilayer Inductor, 0.47Uh, 0.2A, 0805 Rohs Compliant Tdk 50AJ4243
MULTILAYER INDUCTOR, 0.47UH, 0.2A, 0805 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 0.47UH, 0.2A, 0805 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLF2012DR47JT000
Inductors/Coils/Transformers >> Inductors (SMD) MLF2012DR47JT000
200mA 470nH ±5% 250mΩ 0805 Inductors (SMD) ROHS

200mA 470nH ±5% 250mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-MLF2012DR47JT000DKR-ND 1077755-MLF2012DR47JT000 71-MLF2012DR47JT000 MLF2012DR47JT000 50AJ4243 MLF2012DR47JT000
Product Name Fixed Inductors Fixed Inductors - MLF2012DR47JT000 200MA 500MOHM Inductor and Choke Fixed Inductors Multilayer Inductor, 0.47Uh, 0.2A, 0805 Rohs Compliant Tdk Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
High Frequency & RF Inductors - 3-1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0051 microH
View Details
2 suppliers
Common Mode Chokes - 486-5776-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details