FIXED IND 2.6NH 200MA 800MOHM SM Product overview: MLG0402Q2N6BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0402Q2N6BT000 can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 1327814-MLG0402Q2N6B
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Inductance: 2.6 nH
Height - Seated (Max): 0.009" (0.22mm)
Standard Package: 20,000
Mounting: Surface Mount
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 2 @ 100MHz
Frequency - Self Resonant: 7GHz
DC Resistance (DCR): 800mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
RoHS Status: ROHS3 Compliant
2.6nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLG0402Q2N6BT000 | 1327814-MLG0402Q2N6BT000 | MLG0402Q2N6BT000-ND |
| Product Name | 200MA 800MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Multilayer | Standard; Multilayer | Multilayer |
| Core Material | Ceramic | Non-Magnetic | |
| Inductance Range | 0.0026 microH | 0.0026 microH |