TDK U.S.A. Corporation Fixed Inductors MLF2012D82NMTD25

Description
82nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
82nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16981-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16981-6-ND
Fixed Inductors 445-16981-6-ND
82nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

82nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16981-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16981-1-ND
Fixed Inductors 445-16981-1-ND
82nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

82nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16981-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16981-2-ND
Fixed Inductors 445-16981-2-ND
82nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

82nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16981-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-393800 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details