FIXED IND 56UH 4MA 2.8 OHM SMD
56µH Shielded Multilayer Inductor 4mA 2.8Ohm Max 0805 (2012 Metric)
56µH Shielded Multilayer Inductor 4mA 2.8Ohm Max 0805 (2012 Metric)
FIXED IND 56UH 4MA 2.8 OHM SMD Product overview: MLF2012K560KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 4MA, 2.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 4MA, 2.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012K560KT000 can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 1077764-MLF2012K560K
Packaging: Reel - TR
Type: Multilayer
Current Rating: 4mA
Inductance: 56μH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 35 @ 2MHz
Frequency - Self Resonant: 10MHz
Frequency - Test: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.8 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
FIXED IND 56UH 4MA 2.8 OHM SMD
MULTILAYER INDUCTOR, 56UH, 0.004A, 0805 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-MLF2012K560KT000DKR-ND | 71-MLF2012K560KT000 | 1077764-MLF2012K560KT000 | MLF2012K560KT000 | 50AJ4252 |
| Product Name | Fixed Inductors | SMD 56UH 4MA 2.8 OHM Inductor and Choke | Fixed Inductors - MLF2012K560KT000 | Fixed Inductors | Multilayer Inductor, 56Uh, 0.004A, 0805 Rohs Compliant Tdk |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Standard; Multilayer | Multilayer; Multilayer | Multilayer |
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed |