TDK U.S.A. Corporation Fixed Inductors MLF2012E5R6JT000

Description
FIXED IND 5.6UH 15MA 600 MOHM
Request a Quote Datasheet
Description
FIXED IND 5.6UH 15MA 600 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLF2012E5R6JT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.6UH 15MA 600 MOHM

FIXED IND 5.6UH 15MA 600 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLF2012E5R6JT000TR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)

5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF2012E5R6JT000CT-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)

5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 5.6UH 15MA 600MOHM Inductor and Choke - 71-MLF2012E5R6JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6UH 15MA 600MOHM Inductor and Choke
71-MLF2012E5R6JT000
SMD 5.6UH 15MA 600MOHM Inductor and Choke 71-MLF2012E5R6JT000
FIXED IND 5.6UH 15MA 600MOHM SMD Product overview: MLF2012E5R6JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 15MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 15MA, 600MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012E5R6JT000 can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 15MA 600MOHM SMD Product overview: MLF2012E5R6JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 15MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 15MA, 600MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012E5R6JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Inductor, 5.6Uh, 0.015A, 0805 Rohs Compliant Tdk - 50AJ4249 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 5.6Uh, 0.015A, 0805 Rohs Compliant Tdk
50AJ4249
Multilayer Inductor, 5.6Uh, 0.015A, 0805 Rohs Compliant Tdk 50AJ4249
MULTILAYER INDUCTOR, 5.6UH, 0.015A, 0805 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 5.6UH, 0.015A, 0805 ROHS COMPLIANT: YES

Supplier's Site
FIXED IND 5.6UH 15MA 600 MOHM - 769-MLF2012E5R6JT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 5.6UH 15MA 600 MOHM
769-MLF2012E5R6JT000
FIXED IND 5.6UH 15MA 600 MOHM 769-MLF2012E5R6JT000
FIXED IND 5.6UH 15MA 600 MOHM

FIXED IND 5.6UH 15MA 600 MOHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLF2012E5R6JT000DKR-ND 71-MLF2012E5R6JT000 50AJ4249 769-MLF2012E5R6JT000
Product Name Fixed Inductors SMD 5.6UH 15MA 600MOHM Inductor and Choke Multilayer Inductor, 5.6Uh, 0.015A, 0805 Rohs Compliant Tdk FIXED IND 5.6UH 15MA 600 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0006TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Surface Mount Inductors - 1711186 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers