TDK-Lambda Americas Inc., High Power Division SMD 1.2UH 80MA 350MOHM Inductor and Choke MLF2012A1R2JT000

Description
FIXED IND 1.2UH 80MA 350MOHM SMD Product overview: MLF2012A1R2JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 80MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 80MA, 350MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R2JT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.2UH 80MA 350MOHM SMD Product overview: MLF2012A1R2JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 80MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 80MA, 350MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R2JT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.2UH 80MA 350MOHM Inductor and Choke - 71-MLF2012A1R2JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 80MA 350MOHM Inductor and Choke
71-MLF2012A1R2JT000
SMD 1.2UH 80MA 350MOHM Inductor and Choke 71-MLF2012A1R2JT000
FIXED IND 1.2UH 80MA 350MOHM SMD Product overview: MLF2012A1R2JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 80MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 80MA, 350MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R2JT000 can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 80MA 350MOHM SMD Product overview: MLF2012A1R2JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 80MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 80MA, 350MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R2JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-MLF2012A1R2JT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.2UH 80MA 350 MOHM

FIXED IND 1.2UH 80MA 350 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLF2012A1R2JT000TR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)

1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF2012A1R2JT000CT-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)

1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF2012A1R2JT000
1077733-MLF2012A1R2JT000
Fixed Inductors - MLF2012A1R2JT000 1077733-MLF2012A1R2JT000
Manufacturer: TDK Corporation Win Source Part Number: 1077733-MLF2012A1R2J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 80mA Inductance: 1.2μH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 45 @ 10MHz Frequency - Self Resonant: 110MHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 350 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077733-MLF2012A1R2JT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 80mA
Inductance: 1.2μH
Height - Seated (Max): 0.041" (1.05mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 45 @ 10MHz
Frequency - Self Resonant: 110MHz
Frequency - Test: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 350 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Inductor, 1.2Uh, 110Mhz, 0805, Shld Rohs Compliant Tdk - 69AH1195 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, 110Mhz, 0805, Shld Rohs Compliant Tdk
69AH1195
Inductor, 1.2Uh, 110Mhz, 0805, Shld Rohs Compliant Tdk 69AH1195
INDUCTOR, 1.2UH, 110MHZ, 0805, SHLD ROHS COMPLIANT: YES

INDUCTOR, 1.2UH, 110MHZ, 0805, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF2012A1R2JT000 445-MLF2012A1R2JT000DKR-ND 1077733-MLF2012A1R2JT000 69AH1195
Product Name SMD 1.2UH 80MA 350MOHM Inductor and Choke Fixed Inductors Fixed Inductors - MLF2012A1R2JT000 Inductor, 1.2Uh, 110Mhz, 0805, Shld Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ferrite Ferrite Ferrite
Inductance Range 1.2 microH 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
High Frequency & RF Inductors - 8-1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0720 microH
View Details
2 suppliers
Common Mode Chokes - 486-3162-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details