TDK U.S.A. Corporation Fixed Inductors MLF2012A3R3JTD25

Description
FIXED IND 3.3UH 50MA 600 MOHM
Request a Quote Datasheet
Description
FIXED IND 3.3UH 50MA 600 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLF2012A3R3JTD25CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 50MA 600 MOHM

FIXED IND 3.3UH 50MA 600 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLF2012A3R3JTD25TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF2012A3R3JTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 50MA 600 MOHM

FIXED IND 3.3UH 50MA 600 MOHM

Buy Now Datasheet
SMD 3.3UH 50MA 600MOHM Inductor and Choke - 71-MLF2012A3R3JTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 50MA 600MOHM Inductor and Choke
71-MLF2012A3R3JTD25
SMD 3.3UH 50MA 600MOHM Inductor and Choke 71-MLF2012A3R3JTD25
FIXED IND 3.3UH 50MA 600MOHM SMD Product overview: MLF2012A3R3JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 50MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 50MA, 600MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A3R3JTD25 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 50MA 600MOHM SMD Product overview: MLF2012A3R3JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 50MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 50MA, 600MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A3R3JTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLF2012A3R3JTD25CT-ND 71-MLF2012A3R3JTD25
Product Name Fixed Inductors SMD 3.3UH 50MA 600MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-33N 026011C-33NXJRW , 026011C-33NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Common Mode Chokes - DSO1-30-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers