TDK U.S.A. Corporation Fixed Inductors MLF2012K560M

Description
56µH Shielded Multilayer Inductor 4mA 2.8Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
56µH Shielded Multilayer Inductor 4mA 2.8Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9002-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9002-1-ND
Fixed Inductors 445-9002-1-ND
56µH Shielded Multilayer Inductor 4mA 2.8Ohm Max 0805 (2012 Metric)

56µH Shielded Multilayer Inductor 4mA 2.8Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9002-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9002-6-ND
Fixed Inductors 445-9002-6-ND
56µH Shielded Multilayer Inductor 4mA 2.8Ohm Max 0805 (2012 Metric)

56µH Shielded Multilayer Inductor 4mA 2.8Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9002-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9002-2-ND
Fixed Inductors 445-9002-2-ND
56µH Shielded Multilayer Inductor 4mA 2.8Ohm Max 0805 (2012 Metric)

56µH Shielded Multilayer Inductor 4mA 2.8Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-9002-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5740-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 176100 to ? microH
DCR 1.98 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers