TDK U.S.A. Corporation Fixed Inductors MLF2012DR27MT000

Description
270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-8988-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8988-6-ND
Fixed Inductors 445-8988-6-ND
270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)

270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-8988-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8988-1-ND
Fixed Inductors 445-8988-1-ND
270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)

270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF2012DR27MT000TR-ND - DigiKey
Thief River Falls, MN, United States
270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)

270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF2012DR27MT000
1077751-MLF2012DR27MT000
Fixed Inductors - MLF2012DR27MT000 1077751-MLF2012DR27MT000
Manufacturer: TDK Corporation Win Source Part Number: 1077751-MLF2012DR27M T000 Packaging: Reel - TR Type: Multilayer Current Rating: 250mA Inductance: 270nH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 20 @ 25MHz Frequency - Self Resonant: 220MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 350 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077751-MLF2012DR27MT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 250mA
Inductance: 270nH
Height - Seated (Max): 0.041" (1.05mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 20 @ 25MHz
Frequency - Self Resonant: 220MHz
Frequency - Test: 25MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 350 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
250MA 350MOHM Inductor and Choke - 71-MLF2012DR27MT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MA 350MOHM Inductor and Choke
71-MLF2012DR27MT000
250MA 350MOHM Inductor and Choke 71-MLF2012DR27MT000
FIXED IND 270NH 250MA 350MOHM SM Product overview: MLF2012DR27MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR27MT000 can be used for catalog matching and distributor lookup.

FIXED IND 270NH 250MA 350MOHM SM Product overview: MLF2012DR27MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR27MT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-8988-6-ND 1077751-MLF2012DR27MT000 71-MLF2012DR27MT000
Product Name Fixed Inductors Fixed Inductors - MLF2012DR27MT000 250MA 350MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers