TDK U.S.A. Corporation Fixed Inductors MLF2012C180MTD25

Description
18µH Shielded Multilayer Inductor 5mA 800mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
18µH Shielded Multilayer Inductor 5mA 800mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF2012C180MTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF2012C180MTD25-ND
Fixed Inductors MLF2012C180MTD25-ND
18µH Shielded Multilayer Inductor 5mA 800mOhm Max 0805 (2012 Metric)

18µH Shielded Multilayer Inductor 5mA 800mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLF2012C180MTD25-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2278-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details