TDK U.S.A. Corporation Fixed Inductors MLG0402Q33NHT000

Description
33nH Unshielded Multilayer Inductor 120mA 3.8Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Multilayer Inductor 120mA 3.8Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0402Q33NHT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402Q33NHT000-ND
Fixed Inductors MLG0402Q33NHT000-ND
33nH Unshielded Multilayer Inductor 120mA 3.8Ohm Max 01005 (0402 Metric)

33nH Unshielded Multilayer Inductor 120mA 3.8Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0402Q33NHT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers