TDK U.S.A. Corporation 200MA 800MOHM Inductor and Choke MLG0402Q2N8BT000

Description
FIXED IND 2.8NH 200MA 800MOHM SM Product overview: MLG0402Q2N8BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0402Q2N8BT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.8NH 200MA 800MOHM SM Product overview: MLG0402Q2N8BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0402Q2N8BT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MA 800MOHM Inductor and Choke - 71-MLG0402Q2N8BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 800MOHM Inductor and Choke
71-MLG0402Q2N8BT000
200MA 800MOHM Inductor and Choke 71-MLG0402Q2N8BT000
FIXED IND 2.8NH 200MA 800MOHM SM Product overview: MLG0402Q2N8BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0402Q2N8BT000 can be used for catalog matching and distributor lookup.

FIXED IND 2.8NH 200MA 800MOHM SM Product overview: MLG0402Q2N8BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0402Q2N8BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG0402Q2N8BT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402Q2N8BT000-ND
Fixed Inductors MLG0402Q2N8BT000-ND
2.8nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)

2.8nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0402Q2N8BT000
1077767-MLG0402Q2N8BT000
Fixed Inductors - MLG0402Q2N8BT000 1077767-MLG0402Q2N8BT000
Manufacturer: TDK Corporation Win Source Part Number: 1077767-MLG0402Q2N8B T000 Packaging: Reel - TR Type: Multilayer Current Rating: 200mA Inductance: 2.8nH Height - Seated (Max): 0.009" (0.23mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 2 @ 100MHz Frequency - Self Resonant: 7GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 800 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 01005 (0402 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077767-MLG0402Q2N8BT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 200mA
Inductance: 2.8nH
Height - Seated (Max): 0.009" (0.23mm)
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 2 @ 100MHz
Frequency - Self Resonant: 7GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 800 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 01005 (0402 Metric)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG0402Q2N8BT000 MLG0402Q2N8BT000-ND 1077767-MLG0402Q2N8BT000
Product Name 200MA 800MOHM Inductor and Choke Fixed Inductors Fixed Inductors - MLG0402Q2N8BT000
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ceramic Non-Magnetic
Inductance Range 0.0028 microH 0.0028 microH
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details