TDK U.S.A. Corporation Fixed Inductors MLF2012DR15KTD25

Description
150nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
150nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16989-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16989-2-ND
Fixed Inductors 445-16989-2-ND
150nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

150nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16989-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J223JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 2125990 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27 microH
Q Factor 15
View Details