TDK-Lambda Americas Inc., High Power Division 150MA 650MOHM Inductor and Choke MLF2012DR82JTD25

Description
FIXED IND 820NH 150MA 650MOHM SM Product overview: MLF2012DR82JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR82JTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 820NH 150MA 650MOHM SM Product overview: MLF2012DR82JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR82JTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150MA 650MOHM Inductor and Choke - 71-MLF2012DR82JTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MA 650MOHM Inductor and Choke
71-MLF2012DR82JTD25
150MA 650MOHM Inductor and Choke 71-MLF2012DR82JTD25
FIXED IND 820NH 150MA 650MOHM SM Product overview: MLF2012DR82JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR82JTD25 can be used for catalog matching and distributor lookup.

FIXED IND 820NH 150MA 650MOHM SM Product overview: MLF2012DR82JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR82JTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-17015-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17015-2-ND
Fixed Inductors 445-17015-2-ND
820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric)

820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17015-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17015-1-ND
Fixed Inductors 445-17015-1-ND
820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric)

820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17015-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17015-6-ND
Fixed Inductors 445-17015-6-ND
820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric)

820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
FIXED IND 820NH 150MA 650 MOHM - 769-MLF2012DR82JTD25 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 820NH 150MA 650 MOHM
769-MLF2012DR82JTD25
FIXED IND 820NH 150MA 650 MOHM 769-MLF2012DR82JTD25
FIXED IND 820NH 150MA 650 MOHM

FIXED IND 820NH 150MA 650 MOHM

Supplier's Site
Inductor, Aec-Q200, 0.82Uh, 130Mhz, 0805 Rohs Compliant Tdk - 69AH1219 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.82Uh, 130Mhz, 0805 Rohs Compliant Tdk
69AH1219
Inductor, Aec-Q200, 0.82Uh, 130Mhz, 0805 Rohs Compliant Tdk 69AH1219
INDUCTOR, AEC-Q200, 0.82UH, 130MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 0.82UH, 130MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF2012DR82JTD25 445-17015-2-ND 769-MLF2012DR82JTD25 69AH1219
Product Name 150MA 650MOHM Inductor and Choke Fixed Inductors FIXED IND 820NH 150MA 650 MOHM Inductor, Aec-Q200, 0.82Uh, 130Mhz, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 0.8200 microH 0.8200 microH
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 35.48 to ? microH
Rated DC Current 3400 milliamps
View Details
4 suppliers
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers