TDK-Lambda Americas Inc., High Power Division SMD 2.2UH 50MA 500MOHM Inductor and Choke MLF2012A2R2JTD25

Description
FIXED IND 2.2UH 50MA 500MOHM SMD Product overview: MLF2012A2R2JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 50MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 50MA, 500MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A2R2JTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 50MA 500MOHM SMD Product overview: MLF2012A2R2JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 50MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 50MA, 500MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A2R2JTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 50MA 500MOHM Inductor and Choke - 71-MLF2012A2R2JTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 50MA 500MOHM Inductor and Choke
71-MLF2012A2R2JTD25
SMD 2.2UH 50MA 500MOHM Inductor and Choke 71-MLF2012A2R2JTD25
FIXED IND 2.2UH 50MA 500MOHM SMD Product overview: MLF2012A2R2JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 50MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 50MA, 500MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A2R2JTD25 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 50MA 500MOHM SMD Product overview: MLF2012A2R2JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 50MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 50MA, 500MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A2R2JTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-MLF2012A2R2JTD25CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 50MA 500 MOHM

FIXED IND 2.2UH 50MA 500 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLF2012A2R2JTD25TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF2012A2R2JTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 50MA 500 MOHM

FIXED IND 2.2UH 50MA 500 MOHM

Buy Now Datasheet
Inductor, Aec-Q200, 2.2Uh, 80Mhz, 0805 Rohs Compliant Tdk - 69AH1198 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, 80Mhz, 0805 Rohs Compliant Tdk
69AH1198
Inductor, Aec-Q200, 2.2Uh, 80Mhz, 0805 Rohs Compliant Tdk 69AH1198
INDUCTOR, AEC-Q200, 2.2UH, 80MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2.2UH, 80MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF2012A2R2JTD25 445-MLF2012A2R2JTD25CT-ND 69AH1198
Product Name SMD 2.2UH 50MA 500MOHM Inductor and Choke Fixed Inductors Inductor, Aec-Q200, 2.2Uh, 80Mhz, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8105 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details