TDK U.S.A. Corporation Fixed Inductors MLF2012A1R0MT000

Description
FIXED IND 1UH 80MA 300 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 1UH 80MA 300 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLF2012A1R0MT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 80MA 300 MOHM SMD

FIXED IND 1UH 80MA 300 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MLF2012A1R0MT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 80MA 300 MOHM SMD

FIXED IND 1UH 80MA 300 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MLF2012A1R0MT000TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Multilayer Inductor 80mA 300mOhm Max 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 80mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF2012A1R0MT000
927270-MLF2012A1R0MT000
Fixed Inductors - MLF2012A1R0MT000 927270-MLF2012A1R0MT000
Manufacturer: TDK Corporation Win Source Part Number: 927270-MLF2012A1R0MT 000 Series: MLF Operating Temperature Range: -55°C ~ 125°C Features: 1 µH Shielded Multilayer Inductor 80 mA 300mOhm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: TDK Corporation
Win Source Part Number: 927270-MLF2012A1R0MT000
Series: MLF
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µH Shielded Multilayer Inductor 80 mA 300mOhm Max 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
SMD 1UH 80MA 300 MOHM Inductor and Choke - 71-MLF2012A1R0MT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 80MA 300 MOHM Inductor and Choke
71-MLF2012A1R0MT000
SMD 1UH 80MA 300 MOHM Inductor and Choke 71-MLF2012A1R0MT000
FIXED IND 1UH 80MA 300 MOHM SMD Product overview: MLF2012A1R0MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 80MA, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 80MA, 300 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R0MT000 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 80MA 300 MOHM SMD Product overview: MLF2012A1R0MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 80MA, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 80MA, 300 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R0MT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLF2012A1R0MT000CT-ND 927270-MLF2012A1R0MT000 71-MLF2012A1R0MT000
Product Name Fixed Inductors Fixed Inductors - MLF2012A1R0MT000 SMD 1UH 80MA 300 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910655P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.4 ohms
Rated DC Current 190 milliamps
Standards and Certifications RoHS
View Details