TDK U.S.A. Corporation Fixed Inductors MLG0402P1N7BT000

Description
1.7nH Unshielded Multilayer Inductor 200mA 600mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
1.7nH Unshielded Multilayer Inductor 200mA 600mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0402P1N7BT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402P1N7BT000-ND
Fixed Inductors MLG0402P1N7BT000-ND
1.7nH Unshielded Multilayer Inductor 200mA 600mOhm Max 01005 (0402 Metric)

1.7nH Unshielded Multilayer Inductor 200mA 600mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0402P1N7BT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details